SBS12LMMCPC Transducers by Mallory

PIEZO ALARM, MEDICAL, CARDIAC, 105DBA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.94

Distributor Stock
Logo for Farnell
Farnell
from US$43.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$44.29
-
Buy Now
Logo for element14
element14
from US$38.94
-
Buy Now
Logo for Sager
Sager
from US$39.09
-
Buy Now

Specifications

Transducer Function Alarm
Tones Pulse
Supply Voltage Min 9VDC
Supply Voltage Max 12VDC
Operating Current Max 200mA
Sound Level SPL 105dBA
Resonant Frequency 4kHz
RoHS Compliant Yes

Alternative Descriptions

Piezo Alarm, Medical, Cardiac, 105Dba | Newark Electronics
IEC SPKR ALARM 9-12VDC 95DB CARDIAC | Mallory Sonalert SBS12LMMCPC | RS Americas
66Y7254 | element14
Speakers & Transducers IEC SPKR ALARM 95DB CARDIAC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBS12LMMCPC?

Additional datasheets, footprints and schematics for SBS12LMMCPC are listed on our Part Details page. You can also find images and similar parts to SBS12LMMCPC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBS12LMMCPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBS12LMMCPC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBS12LMMCPC fall under?

The SBS12LMMCPC is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.

Can I view similar or alternative parts?

You can view similar parts to SBS12LMMCPC when available in the Piezo Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBS12LMMCPC you can contact the distributor directly for product support, shipping queries etc.

Is the SBS12LMMCPC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SBS12LMMCPC have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SBS12LMMCPC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBS12LMMCPC often in real-time on the comparison pages.

What if I can't find stock of SBS12LMMCPC?

You can fill out our help required form which you can use to request a quote for SBS12LMMCPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay