Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Power Rating | 125mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 18100 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents Descriptive | (5 Flap FL24/10) 120 values / 18.100pc 0.125W |
Tolerance + | 1% |
Tolerance - | 1% |
SBR-12 RESISTOR 0805 | RS |
Nova Resistor Assortment, SMD, 125mW, 0805, SBR | Distrelec |
Resistor Kit, Chip | Newark Electronics |
RESISTOR KIT, CHIP | element14 |
Where can I find additional details, specifications and documents for a SBR-12?
Additional datasheets, footprints and schematics for SBR-12 are listed on our Part Details page. You can also find images and similar parts to SBR-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBR-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBR-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBR-12 fall under?
The SBR-12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBR-12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBR-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SBR-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBR-12 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBR-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBR-12 often in real-time on the comparison pages.
What if I can't find stock of SBR-12?
You can fill out our help required form which you can use to request a quote for SBR-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.