Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Thermal Transfer |
---|---|
Marker Dimensions | 50.8mm x 57.2mm |
Marker Material | Vinyl |
Marker Colour | White |
RoHS Compliant | Yes |
SBP200225WE2.5 | TTI Europe |
Labels, Thermal Transfer, 50.8Mm X 57.2Mm, White/Transistor, 2500Pk | Newark Electronics |
Cable Accessories Label Vinyl White Spool | Avnet America |
Wire Identification, Trans Vinyl Label, CN9933-000,SBP200225WE2.5 | TE Connectivity SBP200225WE2.5 | RS Americas |
Where can I find additional details, specifications and documents for a SBP200225WE2.5?
Additional datasheets, footprints and schematics for SBP200225WE2.5 are listed on our Part Details page. You can also find images and similar parts to SBP200225WE2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBP200225WE2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBP200225WE2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBP200225WE2.5 fall under?
The SBP200225WE2.5 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to SBP200225WE2.5 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBP200225WE2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SBP200225WE2.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBP200225WE2.5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SBP200225WE2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBP200225WE2.5 often in real-time on the comparison pages.
What if I can't find stock of SBP200225WE2.5?
You can fill out our help required form which you can use to request a quote for SBP200225WE2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.