Status: | Unknown |
---|---|
Series: | SBL Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
1,840
in stock
|
Buy Now | |
TE Store
from US$2.60
|
2,241
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
880
in stock
|
Buy Now | |
element14
from US$0.73
|
880
in stock
|
Buy Now | |
Farnell
from US$0.69
|
880
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now |
Resistance | 0.047ohm |
---|---|
Product Range | SBL Series |
Power Rating | 4W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.4mm |
External Length / Height | 20mm |
External Width | 6.4mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating | 400mV |
SBL4 R047 5% Resistance Value: .047 Ω Element Type: Foil Resistor Type: Low Ohmic Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 18 x 6.4 x 6.4 mm 0.047 Ω Foil Low Ohmic Resistor 5 % | Through-Hole Resistor | Part Number: SBL4R047J | Internal Number: 1-1623819-2 | 18 x 6.4 x 6.4 mm | TE Connectivity | TE Store |
Ceramic housed metal resistor,R047 4W | RS |
Current Sense Resistor, 0.047 Ohm, 4W, 5% | Newark Electronics |
RESISTOR, 4W 5% 0R047 | element14 |
Current Sense Resistor, 0.047 ohm, SBL, 4 W, Wirewound, Axial Leaded, ± 5% | Avnet America |
Resistor, Metal Film,0.047 Ohms, Pwr-Rtg 4 W, Tol 5%,Axial, Ceramic Housed, SBL4R047J | TE Connectivity SBL4R047J | RS Americas |
Where can I find additional details, specifications and documents for a SBL4R047J?
Additional datasheets, footprints and schematics for SBL4R047J are listed on our Part Details page. You can also find images and similar parts to SBL4R047J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBL4R047J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBL4R047J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBL4R047J fall under?
The SBL4R047J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBL4R047J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBL4R047J you can contact the distributor directly for product support, shipping queries etc.
Is the SBL4R047J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBL4R047J have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBL4R047J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBL4R047J often in real-time on the comparison pages.
What if I can't find stock of SBL4R047J?
You can fill out our help required form which you can use to request a quote for SBL4R047J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.