Status: | Unknown |
---|---|
Series: | BHS Series |
RoHS: | Unknown |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
element14
from US$0.06
|
2,940
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,940
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
-
|
Buy Now |
Product Range | BHS Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Tin Plated Contacts |
For Use With | - |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
CUT STRIP 28-24AWG PIN CONTACT | Heilind Electronics |
CONTACT, PIN, 28-24AWG, CRIMP | element14 |
BHS pin contact | RS |
Contact, Pin, 28-24Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a SBHSM-002T-P0.5?
Additional datasheets, footprints and schematics for SBHSM-002T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SBHSM-002T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBHSM-002T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBHSM-002T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBHSM-002T-P0.5 fall under?
The SBHSM-002T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SBHSM-002T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBHSM-002T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SBHSM-002T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBHSM-002T-P0.5 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, RS and Heilind Electronics Asia have stock available or on a lead time for SBHSM-002T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBHSM-002T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SBHSM-002T-P0.5?
You can fill out our help required form which you can use to request a quote for SBHSM-002T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.