Status: | Unknown |
---|---|
Series: | SBCP Series |
RoHS: | Unknown |
Product Range | SBCP Series |
---|---|
Inductance | 100µH |
RMS Current (Irms) | 900mA |
Saturation Current (Isat) | 870mA |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
SBC Coil Inductor Through hole 100uH | RS |
Inductor, 100Uh, 10%, 0.9A, Radial | Newark Electronics |
INDUCTOR, 100UH, 10%, 0.9A, RADIAL | element14 |
Inductor, Fixed, Power, Ferrite Core,100uH,0.9A,300mohm | KEMET SBCP-87HY101H | RS Americas |
Where can I find additional details, specifications and documents for a SBCP-87HY101H?
Additional datasheets, footprints and schematics for SBCP-87HY101H are listed on our Part Details page. You can also find images and similar parts to SBCP-87HY101H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCP-87HY101H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCP-87HY101H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCP-87HY101H fall under?
The SBCP-87HY101H is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SBCP-87HY101H when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCP-87HY101H you can contact the distributor directly for product support, shipping queries etc.
Is the SBCP-87HY101H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCP-87HY101H have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SBCP-87HY101H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCP-87HY101H often in real-time on the comparison pages.
What if I can't find stock of SBCP-87HY101H?
You can fill out our help required form which you can use to request a quote for SBCP-87HY101H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.