Status: | Unknown |
---|---|
Series: | SBCP Series |
RoHS: | Unknown |
Product Range | SBCP Series |
---|---|
Inductance | 3.3µH |
RMS Current (Irms) | 4.4A |
Saturation Current (Isat) | 18.5A |
DC Resistance Max | 0.02ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 3.3Uh, 20%, 4.4A, Radial | Newark Electronics |
INDUCTOR, 3.3UH, 20%, 4.4A, RADIAL | element14 |
Power Inductor, 3.3 uH, 6.3 A, 18.5 A, 20 Milliohm, ± 20% | Avnet America |
Inductor, Fixed, Power, Ferrite Core,3.3uH,4.4A,20mohm | KEMET SBCP-11HY3R3H | RS Americas |
KEMET Fixed Ferrite Power Inductor 3.3uH, 20%, 4.4A, 200mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SBCP-11HY3R3H?
Additional datasheets, footprints and schematics for SBCP-11HY3R3H are listed on our Part Details page. You can also find images and similar parts to SBCP-11HY3R3H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCP-11HY3R3H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCP-11HY3R3H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCP-11HY3R3H fall under?
The SBCP-11HY3R3H is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SBCP-11HY3R3H when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCP-11HY3R3H you can contact the distributor directly for product support, shipping queries etc.
Is the SBCP-11HY3R3H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCP-11HY3R3H have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SBCP-11HY3R3H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCP-11HY3R3H often in real-time on the comparison pages.
What if I can't find stock of SBCP-11HY3R3H?
You can fill out our help required form which you can use to request a quote for SBCP-11HY3R3H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.