Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.41
Resistance | 0.56ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 2V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
BCHE 7 W R56 10% Resistance Value: .56 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 38 x 7 x 8 mm 0.56 Ω Wire Wound Power Resistor 10 % | Wirewound Resistor: Vertical Mount | Part Number: SBCHE6R56K | Internal Number: 5-1623732-8 | Alias Number: SBCHE6R56KF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Wirewound Res.-Through Hole BCHE 7 W R56 10% | Rapid Electronics |
Ceramic body wirewound resistor,R56 7W | RS |
Resistor, Wirewound, 0.56 Ohm, 7W, 10% | Newark Electronics |
Resistor, 560 Milliohms, ± 10%, 7 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 0.56 Ohms, Pwr-Rtg 7 W, Tol 10%,Radial, Ceramic Housed | TE Connectivity SBCHE6R56K | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE6R56K?
Additional datasheets, footprints and schematics for SBCHE6R56K are listed on our Part Details page. You can also find images and similar parts to SBCHE6R56K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE6R56K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE6R56K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE6R56K fall under?
The SBCHE6R56K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE6R56K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE6R56K you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE6R56K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE6R56K have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and RS have stock available or on a lead time for SBCHE6R56K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE6R56K often in real-time on the comparison pages.
What if I can't find stock of SBCHE6R56K?
You can fill out our help required form which you can use to request a quote for SBCHE6R56K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.