Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.47
Resistance | 0.47ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 1.8V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
BCHE 7 W R47 10% Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 38 x 7 x 8 mm 0.47 Ω Wire Wound Power Resistor 10 % | Wirewound Resistor: Vertical Mount | Part Number: SBCHE6R47K | Internal Number: 5-1623732-7 | Alias Number: SBCHE6R47KF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 0.47 Ohm, 7 W, - 10%, 1.8 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE6R47K | Newark Electronics |
RES, 0R47, 10%, 7W, AXIAL, WIREWOUND | element14 |
Wirewound Res.-Through Hole BCHE 7 W R47 10% | Rapid Electronics |
Res Wirewound 0.47 Ohm 10% 7W ±400ppm/°C Ceramic AXL Thru-Hole | Avnet America |
Resistor, Wirewound, Res 0.47 Ohms, Pwr-Rtg 7 W, Tol 10%,Radial, Ceramic Housed | TE Connectivity SBCHE6R47K | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE6R47K?
Additional datasheets, footprints and schematics for SBCHE6R47K are listed on our Part Details page. You can also find images and similar parts to SBCHE6R47K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE6R47K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE6R47K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE6R47K fall under?
The SBCHE6R47K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE6R47K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE6R47K you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE6R47K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE6R47K have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SBCHE6R47K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE6R47K often in real-time on the comparison pages.
What if I can't find stock of SBCHE6R47K?
You can fill out our help required form which you can use to request a quote for SBCHE6R47K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.