Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 6.8ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 6.9V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
BCHE 7 W 6R8 5% Resistance Value: 6.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 6.8 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE66R8J | Internal Number: 5-1623732-1 | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 6.8 Ohm, 7 W, - 5%, 6.9 V, Axial Leaded |Cgs Te Connectivity SBCHE66R8J | Newark Electronics |
RES, 6R8, 5%, 7W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a SBCHE66R8J?
Additional datasheets, footprints and schematics for SBCHE66R8J are listed on our Part Details page. You can also find images and similar parts to SBCHE66R8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE66R8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE66R8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE66R8J fall under?
The SBCHE66R8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE66R8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE66R8J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE66R8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE66R8J have stock available?
Authorised distributors including TE Store, Newark Electronics and Farnell have stock available or on a lead time for SBCHE66R8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE66R8J often in real-time on the comparison pages.
What if I can't find stock of SBCHE66R8J?
You can fill out our help required form which you can use to request a quote for SBCHE66R8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.