Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.49
Resistance | 39ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 16.5V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
BCHE 7 W 39R 5% Resistance Value: 39 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 39 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE639RJ | Internal Number: 3-1623732-3 | Alias Number: SBCHE639RJF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Ceramic body wirewound resistor,39R 7W | RS |
Through Hole Wirewound Resistor, Sbc Series, 39 Ohm, 7 W, - 5%, 16.5 V, Axial Leaded |Cgs Te Connectivity SBCHE639RJ | Newark Electronics |
Resistor, 39 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 39 Ohms, Pwr-Rtg 7 W, Tol 5%, Radial, Ceramic Housed | TE Connectivity SBCHE639RJ | RS Americas |
RES, 39R, 5%, 7W, AXIAL, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a SBCHE639RJ?
Additional datasheets, footprints and schematics for SBCHE639RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE639RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE639RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE639RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE639RJ fall under?
The SBCHE639RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE639RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE639RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE639RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE639RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SBCHE639RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE639RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE639RJ?
You can fill out our help required form which you can use to request a quote for SBCHE639RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.