SBCHE62R2K Resistors by TE Connectivity

RES 2R2 10% 7W AXIAL WIREWOUND

Status: Unknown
Series: SBC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
685 units
Buy Now
Logo for element14 element14
685 units
Buy Now
Logo for TE Store TE Store
177 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 2.2ohm
Product Range SBC Series
Power Rating 7W
Resistance Tolerance ± 10%
Resistor Case Style Axial Leaded
Voltage Rating 3.9V
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

RES, 2R2, 7W, 3.9V, AXIAL | Farnell
Through Hole Wirewound Resistor, SBC Series, 2.2 ohm, 7 W, - 10%, 3.9 V, Axial Leaded RoHS Compliant: Yes | Newark Electronics
BCHE 7 W 2R2 10% Resistance Value: 2.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 2.2 Ω Wire Wound Power Resistor 10 % | Part Number: SBCHE62R2K | Internal Number: 2-1623732-8 | Alias Number: SBCHE62R2KF | 38 x 7 x 8 mm | TE Connectivity | TE Store
Res Wirewound 2.2 Ohm 10% 7W ±400ppm/°C Ceramic AXL Thru-Hole | Avnet America
Resistor, Wirewound, Res 2.2 Ohms, Pwr-Rtg 7 W, Tol 10%, Radial, Ceramic Housed | Allied Electronics

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBCHE62R2K?

Additional datasheets, footprints and schematics for SBCHE62R2K are listed on our Part Details page. You can also find images and similar parts to SBCHE62R2K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBCHE62R2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE62R2K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBCHE62R2K fall under?

The SBCHE62R2K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SBCHE62R2K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE62R2K you can contact the distributor directly for product support, shipping queries etc.

Is the SBCHE62R2K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SBCHE62R2K have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Avnet America have stock available or on a lead time for SBCHE62R2K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBCHE62R2K often in real-time on the comparison pages.

What if I can't find stock of SBCHE62R2K?

You can fill out our help required form which you can use to request a quote for SBCHE62R2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay