Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
650
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
5,400
in stock
|
Buy Now | |
TE Store
from US$1.66
|
1,247
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,080
in stock
|
Buy Now | |
element14
from US$0.48
|
1,080
in stock
|
Buy Now | |
Farnell
from US$0.46
|
1,080
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Resistance | 1.5ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 3.2V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
External Depth | 8mm |
External Length / Height | 38mm |
External Width | 7mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.8mm |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 400ppm/°C |
Temperature Coeff. - | 400ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
1.5 OHM 10% 7W | TTI Europe |
BCHE 7 W 1R5 10% Resistance Value: 1.5 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 1.5 Ω Wire Wound Power Resistor 10 % | Part Number: SBCHE61R5K | Internal Number: 1-1623732-9 | Alias Number: SBCHE61R5KF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Resistor, 1.5 Ohm, 7W, 10% | Newark Electronics |
RES, 1R5, 10%, 7W, AXIAL, WIREWOUND | element14 |
Ceramic body wirewound resistor,1R5 7W | RS |
Res Wirewound 1.5 Ohm 10% 7W ±400ppm/°C Ceramic AXL Thru-Hole | Avnet America |
Resistor, Wirewound, Res 1.5 Ohms, Pwr-Rtg 7 W, Tol 10%, Radial, Ceramic Housed | TE Connectivity SBCHE61R5K | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE61R5K?
Additional datasheets, footprints and schematics for SBCHE61R5K are listed on our Part Details page. You can also find images and similar parts to SBCHE61R5K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE61R5K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE61R5K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE61R5K fall under?
The SBCHE61R5K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE61R5K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE61R5K you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE61R5K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE61R5K have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBCHE61R5K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE61R5K often in real-time on the comparison pages.
What if I can't find stock of SBCHE61R5K?
You can fill out our help required form which you can use to request a quote for SBCHE61R5K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.