Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.39
Resistance | 180ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
BCHE 7 W 180R 5% Resistance Value: 180 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 180 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE6180RJ | Internal Number: 1-1623732-0 | Alias Number: SBCHE6180RJF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Wirewound Res.-Through Hole BCHE 7 W 180R 5% | Rapid Electronics |
Through Hole Wirewound Resistor, Sbc Series, 180 Ohm, 7 W, - 5%, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE6180RJ | Newark Electronics |
RES, 180R, 5%, 7W, AXIAL, WIREWOUND | element14 |
Res Wirewound 180 Ohm 5% 7W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a SBCHE6180RJ?
Additional datasheets, footprints and schematics for SBCHE6180RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE6180RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE6180RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE6180RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE6180RJ fall under?
The SBCHE6180RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE6180RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE6180RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE6180RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE6180RJ have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBCHE6180RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE6180RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE6180RJ?
You can fill out our help required form which you can use to request a quote for SBCHE6180RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.