Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
400
in stock
|
Buy Now | |
element14
from US$0.47
|
310
in stock
|
Buy Now | |
Farnell
from US$0.45
|
310
in stock
|
Buy Now | |
TE Store
from US$1.64
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 10.3V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
Bche 7 W 15R 5% |Cgs Te Connectivity SBCHE615RJ | Newark Electronics |
Wirewound Resistors-Through Hole BCHE 7 W 15R 5% | Rapid Electronics |
RES, 15R, 5%, 7W, AXIAL, WIREWOUND | element14 |
BCHE 7 W 15R 5% Resistance Value: 15 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 15 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE615RJ | Internal Number: 1623732-9 | Alias Number: SBCHE615RJF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Ceramic body wirewound resistor,15R 7W | RS |
Resistor, 15 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 15 Ohms, Pwr-Rtg 7 W, Tol 5%, Radial, Ceramic Housed | TE Connectivity SBCHE615RJ | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE615RJ?
Additional datasheets, footprints and schematics for SBCHE615RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE615RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE615RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE615RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE615RJ fall under?
The SBCHE615RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE615RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE615RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE615RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE615RJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for SBCHE615RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE615RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE615RJ?
You can fill out our help required form which you can use to request a quote for SBCHE615RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.