Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.53
Resistance | 12kohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 289.8V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
BCHE 7 W 12K 5% Resistance Value: 12K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 12K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE612KJ | Internal Number: 1623732-5 | Alias Number: SBCHE612KJF | 38 x 7 x 8 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 12 Kohm, 7 W, - 5%, 289.8 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE612KJ | Newark Electronics |
RES, 12K, 5%, 7W, AXIAL, WIREWOUND | element14 |
Ceramic body wirewound resistor,12K 7W | RS |
Resistor, Wirewound, Res 12 Kilohms, Pwr-Rtg 7 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE612KJ | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE612KJ?
Additional datasheets, footprints and schematics for SBCHE612KJ are listed on our Part Details page. You can also find images and similar parts to SBCHE612KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE612KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE612KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE612KJ fall under?
The SBCHE612KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE612KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE612KJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE612KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE612KJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SBCHE612KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE612KJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE612KJ?
You can fill out our help required form which you can use to request a quote for SBCHE612KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.