Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 6.8kohm |
---|---|
Product Range | SBC Series |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
Through Hole Wirewound Resistor, Sbc Series, 6.8 Kohm, 4 W, - 5%, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE46K8J | Newark Electronics |
RES, 6K8, 5%, 4W, AXIAL, WIREWOUND | element14 |
Ceramic body wirewound resistor,6K8 4W | RS |
BCHE 4 W 6K8 5% Resistance Value: 6.8K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 20 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 6.8K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE46K8J | Internal Number: 2-1623730-5 | Alias Number: SBCHE46K8JF | 20 x 7 x 8 mm | TE Connectivity | TE Store |
Resistor, Wirewound, Res 6.8 Kilohms, Pwr-Rtg 4 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE46K8J | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE46K8J?
Additional datasheets, footprints and schematics for SBCHE46K8J are listed on our Part Details page. You can also find images and similar parts to SBCHE46K8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE46K8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE46K8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE46K8J fall under?
The SBCHE46K8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE46K8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE46K8J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE46K8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE46K8J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for SBCHE46K8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE46K8J often in real-time on the comparison pages.
What if I can't find stock of SBCHE46K8J?
You can fill out our help required form which you can use to request a quote for SBCHE46K8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.