Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 2.2ohm |
---|---|
Product Range | SBC Series |
Power Rating | 4W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 2.9V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
BCHE 4 W 2R2 10% Resistance Value: 2.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 20 x 7 x 8 mm Wirewound Resistor: Vertical Mount | 2.2 Ω Wire Wound Power Resistor 10 % | Part Number: SBCHE42R2K | Internal Number: 1-1623730-3 | Alias Number: SBCHE42R2KF | 20 x 7 x 8 mm | TE Connectivity | TE Store |
Ceramic body wirewound resistor,2R2 4W | RS |
Through Hole Wirewound Resistor, Sbc Series, 2.2 Ohm, 4 W, - 10%, 2.9 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE42R2K | Newark Electronics |
Resistor, Wirewound, Res 2.2 Ohms, Pwr-Rtg 4 W, Tol 10%, Radial, Ceramic Housed | TE Connectivity SBCHE42R2K | RS Americas |
RES, 2R2, 4W, AXIAL, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a SBCHE42R2K?
Additional datasheets, footprints and schematics for SBCHE42R2K are listed on our Part Details page. You can also find images and similar parts to SBCHE42R2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE42R2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE42R2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE42R2K fall under?
The SBCHE42R2K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE42R2K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE42R2K you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE42R2K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE42R2K have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SBCHE42R2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE42R2K often in real-time on the comparison pages.
What if I can't find stock of SBCHE42R2K?
You can fill out our help required form which you can use to request a quote for SBCHE42R2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.