SBCHE156K8J Resistors by TE Connectivity

RES 6K8 5% 17W AXIAL WIREWOUND

Status: Unknown
Series: SBC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
1,132 units
Buy Now
Logo for Newark Electronics Newark Electronics
381 units
Buy Now
Logo for element14 element14
381 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 6.8kohm
Product Range SBC Series
Power Rating 17W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 340V
Resistor Element Material Wirewound
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

BCHE 17 W 6K8 5% Resistor Type: Power Resistor Passive Component Dimensions: 75 x 10 x 9 mm Number of Terminations: 2 Packaging Method: Loose Piece - Box Passive Component Tolerance: 5 % Power Resistor 75 x 10 x 9 mm 2 Loose Piece - Box | Wirewound Resistor: Vertical Mount | Part Number: SBCHE156K8J | Internal Number: 2-1623729-6 | Alias Number: SBCHE156K8JF | TE Connectivity | TE Store
RES, 6K8, 5%, 17W, AXIAL, WIREWOUND | Farnell
BCHE 17 W 6K8 5% | Newark Electronics
Res Wirewound 6.8K Ohm 5% 17W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBCHE156K8J?

Additional datasheets, footprints and schematics for SBCHE156K8J are listed on our Part Details page. You can also find images and similar parts to SBCHE156K8J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBCHE156K8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE156K8J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBCHE156K8J fall under?

The SBCHE156K8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SBCHE156K8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE156K8J you can contact the distributor directly for product support, shipping queries etc.

Is the SBCHE156K8J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SBCHE156K8J have stock available?

Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for SBCHE156K8J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBCHE156K8J often in real-time on the comparison pages.

What if I can't find stock of SBCHE156K8J?

You can fill out our help required form which you can use to request a quote for SBCHE156K8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay