Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
466
units
|
Buy Now |
![]() |
TE Store |
815
units
|
Buy Now |
![]() |
Newark Electronics |
389
units
|
Buy Now |
![]() |
element14 |
389
units
|
Buy Now |
![]() |
Chip One Stop |
108
units
|
Buy Now |
![]() |
Rapid Electronics |
108
units
|
Buy Now |
![]() |
PEI-Genesis |
108
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
Resistance | 68ohm |
---|---|
Product Range | SBC Series |
Power Rating | 17W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 34V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
BCHE 17 W 68R 5% Resistance Value: 68 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 75 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 68 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE1568RJ | Internal Number: 2-1623729-5 | Alias Number: SBCHE1568RJF | 75 x 10 x 9 mm | TE Connectivity | TE Store |
RES, 68R, 5%, 17W, AXIAL, WIREWOUND | Farnell |
RESISTOR, WIREWOUND, 68 OHM, 17W, 5% | Newark Electronics |
Fixed Resistor Wire Wound 17 | PEI-Genesis |
Res Wirewound 68 Ohm 5% 17W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
Resistor,Wirewound,Res 68 Ohms,Pwr-Rtg 17 W,Tol 5%,Radial,Ceramic Housed | Allied Electronics |
Where can I find additional details, specifications and documents for a SBCHE1568RJ?
Additional datasheets, footprints and schematics for SBCHE1568RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE1568RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE1568RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE1568RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE1568RJ fall under?
The SBCHE1568RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE1568RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE1568RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE1568RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE1568RJ have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for SBCHE1568RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE1568RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE1568RJ?
You can fill out our help required form which you can use to request a quote for SBCHE1568RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.