Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | SBC Series |
Power Rating | 17W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 74.9V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
BCHE 17 W 330R 5% Resistance Value: 330 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 75 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 330 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE15330RJ | Internal Number: 1-1623729-6 | Alias Number: SBCHE15330RJF | 75 x 10 x 9 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 330 Ohm, 17 W, - 5%, 74.9 V, Axial Leaded |Cgs Te Connectivity SBCHE15330RJ | Newark Electronics |
Resistor, Wirewound, Res 330 Ohms, Pwr-Rtg 17 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE15330RJ | RS Americas |
RES, 330R, 5%, 17W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a SBCHE15330RJ?
Additional datasheets, footprints and schematics for SBCHE15330RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE15330RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE15330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE15330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE15330RJ fall under?
The SBCHE15330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE15330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE15330RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE15330RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE15330RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SBCHE15330RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE15330RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE15330RJ?
You can fill out our help required form which you can use to request a quote for SBCHE15330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.