SBCHE152K2J Resistors by TE Connectivity

RES 2K2 5% 17W AXIAL WIREWOUND

Status: Unknown
Series: SBC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.61


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.04
59
Buy Now
Logo for Rapid Electronics Rapid Electronics US$0.94
59
Buy Now
Logo for Chip One Stop Chip One Stop US$0.85
59
Buy Now
Logo for TE Store TE Store US$2.51
17
Buy Now
Logo for Avnet America Avnet America US$0.76
-
Buy Now
Logo for RS Americas RS Americas US$0.78
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 2.2kohm
Product Range SBC Series
Power Rating 17W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 193.4V
Resistor Element Material Wirewound
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

Bche 17 W 2K2 5% |Cgs Te Connectivity SBCHE152K2J | Newark Electronics
Wirewound Res.-Through Hole BCHE 17 W 2K2 5% | Rapid Electronics
BCHE 17 W 2K2 5% Resistance Value: 2.2K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 75 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 2.2K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE152K2J | Internal Number: 1-1623729-4 | Alias Number: SBCHE152K2JF | 75 x 10 x 9 mm | TE Connectivity | TE Store
Res Wirewound 2.2K Ohm 5% 17W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America
Resistor, Wirewound, Res 2.2 Kilohms, Pwr-Rtg 17 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE152K2J | RS Americas
RES, 2K2, 5%, 17W, AXIAL, WIREWOUND | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBCHE152K2J?

Additional datasheets, footprints and schematics for SBCHE152K2J are listed on our Part Details page. You can also find images and similar parts to SBCHE152K2J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBCHE152K2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE152K2J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBCHE152K2J fall under?

The SBCHE152K2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SBCHE152K2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE152K2J you can contact the distributor directly for product support, shipping queries etc.

Is the SBCHE152K2J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SBCHE152K2J have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for SBCHE152K2J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBCHE152K2J often in real-time on the comparison pages.

What if I can't find stock of SBCHE152K2J?

You can fill out our help required form which you can use to request a quote for SBCHE152K2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay