Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
115
in stock
|
Buy Now | |
TE Store
from US$2.88
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
100
in stock
|
Buy Now | |
element14
from US$0.81
|
100
in stock
|
Buy Now | |
Farnell
from US$0.78
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
50
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now |
Resistance | 15kohm |
---|---|
Product Range | SBC Series |
Power Rating | 17W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 505V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
External Depth | 10.3mm |
External Length / Height | 75mm |
External Width | 9.3mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.8mm |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
BCHE 17 W 15K 5% Resistance Value: 15K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 75 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 15K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE1515KJ | Internal Number: 1623729-5 | Alias Number: SBCHE1515KJF | 75 x 10 x 9 mm | TE Connectivity | TE Store |
Ceramic body wirewound resistor,15K 17W | RS |
Res, 15K, 17W, Axial, Wirewound Rohs Compliant: Yes |Cgs Te Connectivity SBCHE1515KJ | Newark Electronics |
RES, 15K, 17W, AXIAL, WIREWOUND | element14 |
Wirewound Res.-Through Hole BCHE 17 W 15K 5% | Rapid Electronics |
Resistor, 15 kOhm, ± 5%, 17 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 15 Kilohms, Pwr-Rtg 17 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE1515KJ | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE1515KJ?
Additional datasheets, footprints and schematics for SBCHE1515KJ are listed on our Part Details page. You can also find images and similar parts to SBCHE1515KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE1515KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE1515KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE1515KJ fall under?
The SBCHE1515KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE1515KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE1515KJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE1515KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE1515KJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBCHE1515KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE1515KJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE1515KJ?
You can fill out our help required form which you can use to request a quote for SBCHE1515KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.