Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
No stock
|
Buy Now | |
TE Store
from US$2.75
|
1,137
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
230
in stock
|
Buy Now | |
element14
from US$0.87
|
230
in stock
|
Buy Now | |
Farnell
from US$0.87
|
230
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now |
Resistance | 150ohm |
---|---|
Product Range | SBC Series |
Power Rating | 17W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 50.5V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
BCHE 17 W 150R 5% Resistance Value: 150 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 75 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 150 Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE15150RJ | Internal Number: 1623729-4 | Alias Number: SBCHE15150RJF | 75 x 10 x 9 mm | TE Connectivity | TE Store |
Wirewound Res.-Through Hole BCHE 17 W 150R 5% | Rapid Electronics |
Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 17 W, - 5%, 50.5 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE15150RJ | Newark Electronics |
RES, 150R, 5%, 17W, AXIAL, WIREWOUND | element14 |
Ceramic body wirewound resistor,150R 17W | RS |
Res Wirewound 150 Ohm 5% 17W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
Resistor, Wirewound, Res 150 Ohms, Pwr-Rtg 17 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE15150RJ | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE15150RJ?
Additional datasheets, footprints and schematics for SBCHE15150RJ are listed on our Part Details page. You can also find images and similar parts to SBCHE15150RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE15150RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE15150RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE15150RJ fall under?
The SBCHE15150RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE15150RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE15150RJ you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE15150RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE15150RJ have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SBCHE15150RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE15150RJ often in real-time on the comparison pages.
What if I can't find stock of SBCHE15150RJ?
You can fill out our help required form which you can use to request a quote for SBCHE15150RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.