SBCHE116R8J Resistors by TE Connectivity

RES 6R8 5% 11W AXIAL WIREWOUND

Status: Unknown
Series: SBC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
2,836 units
Buy Now
Logo for Newark Electronics Newark Electronics
2,836 units
Buy Now
Logo for TE Store TE Store
341 units
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 6.8ohm
Product Range SBC Series
Power Rating 11W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 8.7V
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

RES, 6R8, 5%, 11W, AXIAL, WIREWOUND | Farnell
Through Hole Wirewound Resistor, SBC Series, 6.8 ohm, 11 W, - 5%, 8.7 V, Axial Leaded RoHS Compliant: Yes | Newark Electronics
BCHE SBCHE 11 6R8 5% Resistor Type: Power Resistor Passive Component Dimensions: 50 x 10 x 9 mm Number of Terminations: 2 Packaging Method: Loose Piece - Box Passive Component Tolerance: 5 % Power Resistor 50 x 10 x 9 mm 2 Loose Piece - Box | Wirewound Resistor: Vertical Mount | Part Number: SBCHE116R8J | Internal Number: 2-1623728-9 | Alias Number: SBCHE116R8JF | TE Connectivity | TE Store
6.8 OHM 5% 11W | TTI Europe

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBCHE116R8J?

Additional datasheets, footprints and schematics for SBCHE116R8J are listed on our Part Details page. You can also find images and similar parts to SBCHE116R8J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBCHE116R8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE116R8J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBCHE116R8J fall under?

The SBCHE116R8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SBCHE116R8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE116R8J you can contact the distributor directly for product support, shipping queries etc.

Is the SBCHE116R8J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SBCHE116R8J have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, TE Store and TTI Europe have stock available or on a lead time for SBCHE116R8J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBCHE116R8J often in real-time on the comparison pages.

What if I can't find stock of SBCHE116R8J?

You can fill out our help required form which you can use to request a quote for SBCHE116R8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay