Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
1,191
in stock
|
Buy Now | |
TE Store
from US$2.36
|
5,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
974
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
974
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
974
in stock
|
Buy Now | |
element14
from US$0.69
|
938
in stock
|
Buy Now | |
Farnell
from US$0.65
|
938
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now |
Resistance | 6.8kohm |
---|---|
Product Range | SBC Series |
Power Rating | 11W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 273.5V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
BCHE 11 W 6K8 5% Resistance Value: 6.8K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 50 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 6.8K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE116K8J | Internal Number: 2-1623728-8 | Alias Number: SBCHE116K8JF | 50 x 10 x 9 mm | TE Connectivity | TE Store |
Ceramic body wirewound resistor,6K8 11W | RS |
Bche 11 W 6K8 5% |Cgs Te Connectivity SBCHE116K8J | Newark Electronics |
Wirewound Res.-Through Hole BCHE 11 W 6K8 5% | Rapid Electronics |
RES, 6K8, 5%, 11W, AXIAL, WIREWOUND | element14 |
Resistor, 6.8 kOhm, ± 5%, 11 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 16.8 Kilohms, Pwr-Rtg 1 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE116K8J | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE116K8J?
Additional datasheets, footprints and schematics for SBCHE116K8J are listed on our Part Details page. You can also find images and similar parts to SBCHE116K8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE116K8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE116K8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE116K8J fall under?
The SBCHE116K8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE116K8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE116K8J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE116K8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE116K8J have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for SBCHE116K8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE116K8J often in real-time on the comparison pages.
What if I can't find stock of SBCHE116K8J?
You can fill out our help required form which you can use to request a quote for SBCHE116K8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.