SBCHE114R7K Resistors by TE Connectivity

RES 4R7 10% 11W AXIAL WIREWOUND

Status: Unknown
Series: SBC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
991 units
Buy Now
Logo for element14 element14
785 units
Buy Now
Logo for Newark Electronics Newark Electronics
785 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
1 units
Buy Now
Logo for Master Electronics Master Electronics
1 units
Buy Now
Logo for Electro Sonic Electro Sonic
1 units
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 4.7ohm
Product Range SBC Series
Power Rating 11W
Resistance Tolerance ± 10%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

BCHE 11 W 4R7 10% Resistor Type: Power Resistor Passive Component Dimensions: 50 x 10 x 9 mm Number of Terminations: 2 Packaging Method: Loose Piece - Box Passive Component Tolerance: 10 % Power Resistor 50 x 10 x 9 mm 2 Loose Piece - Box | Wirewound Resistor: Vertical Mount | Part Number: SBCHE114R7K | Internal Number: 2-1623728-4 | Alias Number: SBCHE114R7KF | TE Connectivity | TE Store
RES, 4R7, 10%, 11W, AXIAL, WIREWOUND | element14
RESISTOR, 4.7 OHM, 11W, 10% | Newark Electronics
BCHE 11 W 4R7 10%
Ceramic Cased Power Resistors
Fixed Resistor | Onlinecomponents.com
SBC Series Axial Wirewound Resistor 4.7Ohms +/-10% 11W +/-400ppm/degC | Allied Electronics

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBCHE114R7K?

Additional datasheets, footprints and schematics for SBCHE114R7K are listed on our Part Details page. You can also find images and similar parts to SBCHE114R7K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBCHE114R7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE114R7K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBCHE114R7K fall under?

The SBCHE114R7K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SBCHE114R7K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE114R7K you can contact the distributor directly for product support, shipping queries etc.

Is the SBCHE114R7K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SBCHE114R7K have stock available?

Authorised distributors including TE Store, element14, Newark Electronics, Farnell and Onlinecomponents.com have stock available or on a lead time for SBCHE114R7K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBCHE114R7K often in real-time on the comparison pages.

What if I can't find stock of SBCHE114R7K?

You can fill out our help required form which you can use to request a quote for SBCHE114R7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay