Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 2.2kohm |
---|---|
Product Range | SBC Series |
Power Rating | 11W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
Ceramic body wirewound resistor,2K2 11W | RS |
BCHE 11 W 2K2 5% Resistance Value: 2.2K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 50 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 2.2K Ω Wire Wound Power Resistor 5 % | Part Number: SBCHE112K2J | Internal Number: 1-1623728-4 | Alias Number: SBCHE112K2JF | 50 x 10 x 9 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 11 W, - 5%, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity SBCHE112K2J | Newark Electronics |
RES, 2K2, 5%, 11W, AXIAL, WIREWOUND | element14 |
Resistor, Wirewound, Res 12.2 Kilohms, Pwr-Rtg 1 W, Tol 5%,Radial, Ceramic Housed | TE Connectivity SBCHE112K2J | RS Americas |
Where can I find additional details, specifications and documents for a SBCHE112K2J?
Additional datasheets, footprints and schematics for SBCHE112K2J are listed on our Part Details page. You can also find images and similar parts to SBCHE112K2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE112K2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE112K2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE112K2J fall under?
The SBCHE112K2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE112K2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE112K2J you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE112K2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE112K2J have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBCHE112K2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE112K2J often in real-time on the comparison pages.
What if I can't find stock of SBCHE112K2J?
You can fill out our help required form which you can use to request a quote for SBCHE112K2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.