Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,421
units
|
Buy Now |
![]() |
TE Store |
1,207
units
|
Buy Now |
![]() |
element14 |
742
units
|
Buy Now |
![]() |
Newark Electronics |
742
units
|
Buy Now |
![]() |
PEI-Genesis |
500
units
|
Buy Now |
![]() |
Rapid Electronics |
500
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
Resistance | 1ohm |
---|---|
Product Range | SBC Series |
Power Rating | 11W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 3.3V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
BCHE 11 W 1R0 10% Resistance Value: 1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 50 x 10 x 9 mm Wirewound Resistor: Vertical Mount | 1 Ω Wire Wound Power Resistor 10 % | Part Number: SBCHE111R0K | Internal Number: 1623728-9 | Alias Number: SBCHE111R0KF | 50 x 10 x 9 mm | TE Connectivity | TE Store |
RES, 1R, 10%, 11W, AXIAL, WIREWOUND | Farnell |
Through Hole Wirewound Resistor, SBC Series, 1 ohm, 11 W, - 10%, 3.3 V, Axial Leaded RoHS Compliant: Yes | Newark Electronics |
Fixed Resistor Wire Wound 11 | PEI-Genesis |
BCHE 11 W 1R0 10% | Rapid Electronics |
Res Wirewound 1 Ohm 10% 11W ±400ppm/°C Ceramic AXL Thru-Hole | Avnet America |
1 OHM 10% 11W | TTI Europe |
Resistor,Wirewound,Res 11 Ohms,Pwr-Rtg 1 W,Tol 10%,Radial,Ceramic Housed | Allied Electronics |
Where can I find additional details, specifications and documents for a SBCHE111R0K?
Additional datasheets, footprints and schematics for SBCHE111R0K are listed on our Part Details page. You can also find images and similar parts to SBCHE111R0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCHE111R0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCHE111R0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCHE111R0K fall under?
The SBCHE111R0K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SBCHE111R0K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCHE111R0K you can contact the distributor directly for product support, shipping queries etc.
Is the SBCHE111R0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBCHE111R0K have stock available?
Authorised distributors including TE Store, Farnell, element14, Newark Electronics and PEI-Genesis have stock available or on a lead time for SBCHE111R0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCHE111R0K often in real-time on the comparison pages.
What if I can't find stock of SBCHE111R0K?
You can fill out our help required form which you can use to request a quote for SBCHE111R0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.