Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM335x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3359 |
No. of Bits | 32bit |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SBC8600 WITH 4.3"LCD?
Additional datasheets, footprints and schematics for SBC8600 WITH 4.3"LCD are listed on our Part Details page. You can also find images and similar parts to SBC8600 WITH 4.3"LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8600 WITH 4.3"LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8600 WITH 4.3"LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8600 WITH 4.3"LCD fall under?
The SBC8600 WITH 4.3"LCD is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Single Board Computers - SBC - ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC8600 WITH 4.3"LCD when available in the Embedded Single Board Computers - SBC - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8600 WITH 4.3"LCD you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8600 WITH 4.3"LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC8600 WITH 4.3"LCD have stock available?
There is no stock from authorised distributors for SBC8600 WITH 4.3"LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8600 WITH 4.3"LCD often in real-time on the comparison pages.
What if I can't find stock of SBC8600 WITH 4.3"LCD?
You can fill out our help required form which you can use to request a quote for SBC8600 WITH 4.3"LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.