Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 8281 |
Contact Material | Brass |
Frequency Max | 1GHz |
RoHS Compliant | Yes |
Connector, RF Coaxial,75 Ohms, RG59,BNC, For Belden 8281 Cable, Machined Brass | Bomar Interconnect Products SBC8281 | RS Americas |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a SBC8281?
Additional datasheets, footprints and schematics for SBC8281 are listed on our Part Details page. You can also find images and similar parts to SBC8281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8281 fall under?
The SBC8281 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to SBC8281 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8281 you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8281 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBC8281 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for SBC8281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8281 often in real-time on the comparison pages.
What if I can't find stock of SBC8281?
You can fill out our help required form which you can use to request a quote for SBC8281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.