Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM18xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AM1808 |
Kit Contents | SBC SBC8118 12V Power Supply Serial Cable CD User Manual |
Product Range | - |
Features | ARM9 CPU 4.3Inch LCD Ethernet/SD-card/JTAG/USB/Audio/Video Linux2.6.33/WinCE 6.0 Software 12Vin |
No. of Bits | 32bit |
ARM926, 4.3IN LCD DISPLAY, SBC | Farnell |
Evaluation Board, Sbc, Mpu | Newark Electronics |
Where can I find additional details, specifications and documents for a SBC8118 WITH 4.3"LCD.?
Additional datasheets, footprints and schematics for SBC8118 WITH 4.3"LCD. are listed on our Part Details page. You can also find images and similar parts to SBC8118 WITH 4.3"LCD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8118 WITH 4.3"LCD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8118 WITH 4.3"LCD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8118 WITH 4.3"LCD. fall under?
The SBC8118 WITH 4.3"LCD. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC8118 WITH 4.3"LCD. when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8118 WITH 4.3"LCD. you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8118 WITH 4.3"LCD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC8118 WITH 4.3"LCD. have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SBC8118 WITH 4.3"LCD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8118 WITH 4.3"LCD. often in real-time on the comparison pages.
What if I can't find stock of SBC8118 WITH 4.3"LCD.?
You can fill out our help required form which you can use to request a quote for SBC8118 WITH 4.3"LCD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.