Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM18xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | AM1x |
Kit Contents | SBC8018 Single Board Computer Cross Serial Cable 5V Power Adapter CD |
Product Range | - |
Features | SBC Provided with Window CE 6.0.net and Linux 2.6.33 BSP with Steady-going Drivers |
SINGLE BOARD COMPUTER, AM1808, UART, USB | element14 |
Single Board Computer, Am1808, Uart, Usb, Ethernet | Newark Electronics |
Where can I find additional details, specifications and documents for a SBC8018?
Additional datasheets, footprints and schematics for SBC8018 are listed on our Part Details page. You can also find images and similar parts to SBC8018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8018 fall under?
The SBC8018 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SBC8018 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8018 you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC8018 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SBC8018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8018 often in real-time on the comparison pages.
What if I can't find stock of SBC8018?
You can fill out our help required form which you can use to request a quote for SBC8018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.