Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | AT91S |
Kit Contents | Board only |
RoHS Compliant | Yes |
Am9261S, Ethernet, Usb, Single Board Computer | Newark Electronics |
Where can I find additional details, specifications and documents for a SBC6000X WITHOUT LCD?
Additional datasheets, footprints and schematics for SBC6000X WITHOUT LCD are listed on our Part Details page. You can also find images and similar parts to SBC6000X WITHOUT LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC6000X WITHOUT LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC6000X WITHOUT LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC6000X WITHOUT LCD fall under?
The SBC6000X WITHOUT LCD is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Single Board Computers - SBC - ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC6000X WITHOUT LCD when available in the Embedded Single Board Computers - SBC - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC6000X WITHOUT LCD you can contact the distributor directly for product support, shipping queries etc.
Is the SBC6000X WITHOUT LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC6000X WITHOUT LCD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SBC6000X WITHOUT LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC6000X WITHOUT LCD often in real-time on the comparison pages.
What if I can't find stock of SBC6000X WITHOUT LCD?
You can fill out our help required form which you can use to request a quote for SBC6000X WITHOUT LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.