Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 1694A |
Contact Material | Brass |
Frequency Max | 1GHz |
RoHS Compliant | Yes |
Connector RF Coaxial 75 Ohms RG6 BNC For Belden 1694A Cable Machined Brass | Bomar Interconnect Products SBC1694A | RS Americas |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a SBC1694A?
Additional datasheets, footprints and schematics for SBC1694A are listed on our Part Details page. You can also find images and similar parts to SBC1694A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC1694A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC1694A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC1694A fall under?
The SBC1694A is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to SBC1694A when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC1694A you can contact the distributor directly for product support, shipping queries etc.
Is the SBC1694A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBC1694A have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for SBC1694A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC1694A often in real-time on the comparison pages.
What if I can't find stock of SBC1694A?
You can fill out our help required form which you can use to request a quote for SBC1694A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.