Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | Hose Clamp |
---|---|
Clip Diameter | 10.3mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Box Quantity | 10 |
Clip Diameter Max | 10.3mm |
Clip Diameter Min | 9.2mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Hose Clip Type | BB |
Material | Nylon 6.6 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Hose Clamp, Nylon 6.6, 10.3Mm | Newark Electronics |
CLIP, HOSE, SIZE BB | Farnell |
Where can I find additional details, specifications and documents for a SBB - HC--- S10?
Additional datasheets, footprints and schematics for SBB - HC--- S10 are listed on our Part Details page. You can also find images and similar parts to SBB - HC--- S10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBB - HC--- S10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBB - HC--- S10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBB - HC--- S10 fall under?
The SBB - HC--- S10 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SBB - HC--- S10 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBB - HC--- S10 you can contact the distributor directly for product support, shipping queries etc.
Is the SBB - HC--- S10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBB - HC--- S10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SBB - HC--- S10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBB - HC--- S10 often in real-time on the comparison pages.
What if I can't find stock of SBB - HC--- S10?
You can fill out our help required form which you can use to request a quote for SBB - HC--- S10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.