Status: | Unknown |
---|---|
Series: | UniStar SB2 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 10Outlets |
Capacity (VA / W) | 750VA / 450W |
Input Voltage AC Max | 145V |
Backup Time - Full Load | 1min |
Product Range | UniStar SB2 Series |
Ups, 750Va/450W, 10 Outlet | Newark Electronics |
Where can I find additional details, specifications and documents for a SB2-07501?
Additional datasheets, footprints and schematics for SB2-07501 are listed on our Part Details page. You can also find images and similar parts to SB2-07501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB2-07501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB2-07501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB2-07501 fall under?
The SB2-07501 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SB2-07501 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB2-07501 you can contact the distributor directly for product support, shipping queries etc.
Is the SB2-07501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB2-07501 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SB2-07501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB2-07501 often in real-time on the comparison pages.
What if I can't find stock of SB2-07501?
You can fill out our help required form which you can use to request a quote for SB2-07501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.