Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
No distributors results available
Product Range | SP Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 22Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Sulfone Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Where can I find additional details, specifications and documents for a SAN.M22.GLA.6N?
Additional datasheets, footprints and schematics for SAN.M22.GLA.6N are listed on our Part Details page. You can also find images and similar parts to SAN.M22.GLA.6N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAN.M22.GLA.6N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAN.M22.GLA.6N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAN.M22.GLA.6N fall under?
The SAN.M22.GLA.6N is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to SAN.M22.GLA.6N when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAN.M22.GLA.6N you can contact the distributor directly for product support, shipping queries etc.
Is the SAN.M22.GLA.6N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAN.M22.GLA.6N have stock available?
There is no stock from authorised distributors for SAN.M22.GLA.6N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAN.M22.GLA.6N often in real-time on the comparison pages.
What if I can't find stock of SAN.M22.GLA.6N?
You can fill out our help required form which you can use to request a quote for SAN.M22.GLA.6N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.