Frequency Min | - |
---|---|
Frequency Max | 500MHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 8V |
RF IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | - |
MIXER/OSC DOUBLE-BAL 8-SOIC | Rotakorn Electronics |
UpDown Conv Mixer 500MHz 8Pin SO | RS |
IC, MIXER/OSC DOUBLE-BALANCED, 8SOIC | Farnell |
Rf Mixer, 500Mhz, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a SA612AD/01 112.?
Additional datasheets, footprints and schematics for SA612AD/01 112. are listed on our Part Details page. You can also find images and similar parts to SA612AD/01 112. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA612AD/01 112. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA612AD/01 112. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA612AD/01 112. fall under?
The SA612AD/01 112. is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to SA612AD/01 112. when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA612AD/01 112. you can contact the distributor directly for product support, shipping queries etc.
Is the SA612AD/01 112. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA612AD/01 112. have stock available?
Authorised distributors including RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for SA612AD/01 112..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA612AD/01 112. often in real-time on the comparison pages.
What if I can't find stock of SA612AD/01 112.?
You can fill out our help required form which you can use to request a quote for SA612AD/01 112. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.