Status: | Active |
---|---|
Series: | SA575 |
RoHS: | Compliant |
Prices starting from US$2.41
Operating Voltage Range from 3.0 V to 7.0 V |
Reference Voltage of 100 mVRMS = 0 dB |
One Dedicated Summing Op Amp Per Channel and Two Extra Uncommitted Op Amps |
600 Ω Drive Capability |
Single or Split Supply Operation |
Wide Input/Output Swing Capability |
3000 V ESD Protection |
Applications |
---|
Portable Broadcast Mixers |
Satellite Radios |
Electric Organs |
Wireless Microphones |
End Products |
---|
Modems |
Audio Amplifiers |
Hearing Aids |
Description | SA575 |
---|---|
Compliance | Pb-free Halide free |
Class | - |
Output Power Typ (W) | - |
VCC Max (V) | 7 |
Output Type | Dual |
ton Typ (ms) | - |
THD + N Typ (%) | 0.12 |
IQ Typ (mA) | - |
ISD Typ (nA) | - |
Package Type | TSSOP-20 |
Low Voltage Compandor TSSOP20 | RS |
Low Voltage Compandor, Tssop-20 | Newark Electronics |
SA Series 2 Channel 18 V Surface Mount Low Voltage Compandor - TSSOP-20 | Future Electronics |
Low Voltage Compander 20-Pin TSSOP Rail | Avnet America |
SA575DTBG, Compandor 2-channel -34 to +12 dB, -42 to +18 dB, -42 to +8 dB 20-Pin | ON Semiconductor SA575DTBG | RS Americas |
Where can I find additional details, specifications and documents for a SA575DTBG?
Additional datasheets, footprints and schematics for SA575DTBG are listed on our Part Details page. You can also find images and similar parts to SA575DTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA575DTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA575DTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA575DTBG fall under?
The SA575DTBG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SA575DTBG when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA575DTBG you can contact the distributor directly for product support, shipping queries etc.
Is the SA575DTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SA575DTBG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SA575DTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA575DTBG often in real-time on the comparison pages.
What if I can't find stock of SA575DTBG?
You can fill out our help required form which you can use to request a quote for SA575DTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.