Status: | Unknown |
---|---|
Series: | SA572 |
RoHS: | Compliant |
Independent Control of Attack and Recovery Time |
Improved Low Frequency Gain Control Ripple |
Complementary Gain Compression and Expansion with External Op Amp |
Wide Dynamic Range − Greater than 110 dB |
Temperature-Compensated Gain Control |
Low Distortion Gain Cell |
Low Noise 6.0 µV Typical |
Wide Supply Voltage Range − 6.0 V-22 V |
System Level Adjustable with External Components |
Applications |
---|
Dynamic Noise Reduction System |
Stereo Expandor |
High-Level Limiter |
State Variable Filter |
Audio Amplifier |
End Products |
---|
Voltage Control Amplifier |
Automatic Level Control |
Low-Level Noise Gate |
Satellite Radio |
Compliance | Pb-free Halide free |
---|
Compandor Programmable, Pdip16, 572 |Onsemi SA572NG | Newark Electronics |
Where can I find additional details, specifications and documents for a SA572NG?
Additional datasheets, footprints and schematics for SA572NG are listed on our Part Details page. You can also find images and similar parts to SA572NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA572NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA572NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA572NG fall under?
The SA572NG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SA572NG when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA572NG you can contact the distributor directly for product support, shipping queries etc.
Is the SA572NG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SA572NG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SA572NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA572NG often in real-time on the comparison pages.
What if I can't find stock of SA572NG?
You can fill out our help required form which you can use to request a quote for SA572NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.