Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Timers | 1 |
Precision timer for -55 to 85C operation | Texas Instruments |
SA555DR, Standard Timer | RS |
Where can I find additional details, specifications and documents for a SA555DR?
Additional datasheets, footprints and schematics for SA555DR are listed on our Part Details page. You can also find images and similar parts to SA555DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA555DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA555DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA555DR fall under?
The SA555DR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SA555DR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA555DR you can contact the distributor directly for product support, shipping queries etc.
Is the SA555DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA555DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and RS have stock available or on a lead time for SA555DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA555DR often in real-time on the comparison pages.
What if I can't find stock of SA555DR?
You can fill out our help required form which you can use to request a quote for SA555DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.