Status: | Unknown |
---|---|
Series: | NE5534 |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonSmall-Signal Bandwidth: 10 MHz |
Output Drive Capability: 600 Ω,10 VRMS at VS = ±18 V |
Input Noise Voltage: 4 nV/(Hz)^0.5 |
DC Voltage Gain: 100000 |
AC Voltage Gain: 6000 at 10 kHz |
Power Bandwidth: 200 kHz |
Slew Rate: 13 V/µs |
Large Supply Voltage Range: ±3.0 to ±20 V |
Applications |
---|
Instrumentation and Control Circuits |
Signal Conditioning |
Audio Equipment |
End Products |
---|
Telephone Channel Amplifiers |
Medical Equipment |
Compliance |
---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SA5534AD?
Additional datasheets, footprints and schematics for SA5534AD are listed on our Part Details page. You can also find images and similar parts to SA5534AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA5534AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA5534AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA5534AD fall under?
The SA5534AD is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to SA5534AD when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA5534AD you can contact the distributor directly for product support, shipping queries etc.
Is the SA5534AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SA5534AD have stock available?
There is no stock from authorised distributors for SA5534AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA5534AD often in real-time on the comparison pages.
What if I can't find stock of SA5534AD?
You can fill out our help required form which you can use to request a quote for SA5534AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.