Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | No |
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Axial, Full Reel | Newark Electronics |
Cap Ceramic 0.01uF 50V C0G 5% Axial 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SA405A103JAA?
Additional datasheets, footprints and schematics for SA405A103JAA are listed on our Part Details page. You can also find images and similar parts to SA405A103JAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA405A103JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA405A103JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA405A103JAA fall under?
The SA405A103JAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA405A103JAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA405A103JAA you can contact the distributor directly for product support, shipping queries etc.
Is the SA405A103JAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA405A103JAA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SA405A103JAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA405A103JAA often in real-time on the comparison pages.
What if I can't find stock of SA405A103JAA?
You can fill out our help required form which you can use to request a quote for SA405A103JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.