Status: | Unknown |
---|---|
Series: | 400 Series Buccaneer |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.96
|
2,580
in stock
|
Buy Now |
![]() |
TME
from US$1.96
|
1,046
in stock
|
Buy Now |
![]() |
Farnell
from US$24.46
|
264
in stock
|
Buy Now |
![]() |
Future Electronics
from US$11.24
|
200
in stock
|
Buy Now |
![]() |
RS Americas
from US$16.61
|
150
in stock
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$13.60
|
52
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$15.14
|
50
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$16.00
|
47
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$15.63
|
44
in stock
|
Buy Now |
![]() |
element14
from US$18.67
|
-
|
Buy Now |
![]() |
Boersig
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Product Range | 400 Series Buccaneer |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | 400 Series Buccaneer Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 20 |
Contact Termination | Crimp |
Current Rating | 8A |
Wire Size Range (AWG) | 20-24 |
8A crimp socket contact,20-24awg | RS |
Contact | TME |
CIR CONTACT, SOCKET, 24,-20AWG, CRIMP | Farnell |
Buccaneer Series 8 A 2.5 mm 20-24 AWG Standard Circular Contact Crimp | Future Electronics |
Contacts Crimp Socket 2 & 3 Pole, Contact Pack Series | Bulgin SA3349 | RS Americas |
3 POLE CRIMP SOCKET PACK | Heilind Electronics Europe |
Circular Contact Socket, 24-20Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP | element14 |
CRIMPKONTAKTE,2- , 3-POLIG,BUCHSE(10ST.) | Boersig |
8A CRIMP SOCKETS (PACK OF 10 PIECES) | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA3349?
Additional datasheets, footprints and schematics for SA3349 are listed on our Part Details page. You can also find images and similar parts to SA3349 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA3349 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA3349 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA3349 fall under?
The SA3349 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SA3349 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA3349 you can contact the distributor directly for product support, shipping queries etc.
Is the SA3349 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA3349 have stock available?
Authorised distributors including RS, TME, Farnell, Future Electronics and RS Americas have stock available or on a lead time for SA3349.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA3349 often in real-time on the comparison pages.
What if I can't find stock of SA3349?
You can fill out our help required form which you can use to request a quote for SA3349 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.