Audio Control Type | Audio Digital Signal Processor |
---|---|
Supply Voltage Range | - |
Control Interface | I2C |
Audio IC Case Style | SIP |
No. of Pins | 25Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a SA3229-E1-T?
Additional datasheets, footprints and schematics for SA3229-E1-T are listed on our Part Details page. You can also find images and similar parts to SA3229-E1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA3229-E1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA3229-E1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA3229-E1-T fall under?
The SA3229-E1-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to SA3229-E1-T when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA3229-E1-T you can contact the distributor directly for product support, shipping queries etc.
Is the SA3229-E1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA3229-E1-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SA3229-E1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA3229-E1-T often in real-time on the comparison pages.
What if I can't find stock of SA3229-E1-T?
You can fill out our help required form which you can use to request a quote for SA3229-E1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.