Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2 |
RoHS Compliant | Yes |
SA Series ╪ 3.81 x 7.37 mm 470 nF 50 V ▒20 % Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics |
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 20%, Z5U, Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 20%, Z5U, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA305E474MAR?
Additional datasheets, footprints and schematics for SA305E474MAR are listed on our Part Details page. You can also find images and similar parts to SA305E474MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA305E474MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA305E474MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA305E474MAR fall under?
The SA305E474MAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA305E474MAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA305E474MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA305E474MAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA305E474MAR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SA305E474MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA305E474MAR often in real-time on the comparison pages.
What if I can't find stock of SA305E474MAR?
You can fill out our help required form which you can use to request a quote for SA305E474MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.