Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
RoHS Compliant | Yes |
Axial Capacitor SA30 100V X7R 0.1uF 10% | RS |
Ceramic Capacitor 0.1Uf 100V, X7R, 10%, Axial, Full Reel | Newark Electronics |
SA Series ╪ 3.81 x 7.37 mm 0.1 uF 100 V 10 % Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America |
.1UF 100V 10% 25.40MM | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA301C104KAR?
Additional datasheets, footprints and schematics for SA301C104KAR are listed on our Part Details page. You can also find images and similar parts to SA301C104KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA301C104KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA301C104KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA301C104KAR fall under?
The SA301C104KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA301C104KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA301C104KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA301C104KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA301C104KAR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SA301C104KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA301C104KAR often in real-time on the comparison pages.
What if I can't find stock of SA301C104KAR?
You can fill out our help required form which you can use to request a quote for SA301C104KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.