Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Panel Displays |
---|---|
Accessory Type | Bezel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bezel Height | 28mm |
Bezel Width | 87.5mm |
Colour | Black |
Display Technology | LCD |
External Length / Height | 29.8mm |
External Width | 62.2mm |
Height | 29.8mm |
Panel Cutout Height | 23mm |
Panel Cutout Width | 85.24mm |
Pitch Spacing | 80.2mm |
Bezel, Lcd | Newark Electronics |
LCD Bezel Assembly | Bulgin SA2612/6 | RS Americas |
BEZEL, LCD | element14 |
Where can I find additional details, specifications and documents for a SA2612/6?
Additional datasheets, footprints and schematics for SA2612/6 are listed on our Part Details page. You can also find images and similar parts to SA2612/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA2612/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2612/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA2612/6 fall under?
The SA2612/6 is listed under Optoelectronics & Displays > Hardware.
Can I view similar or alternative parts?
You can view similar parts to SA2612/6 when available in the Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA2612/6 you can contact the distributor directly for product support, shipping queries etc.
Is the SA2612/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA2612/6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SA2612/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA2612/6 often in real-time on the comparison pages.
What if I can't find stock of SA2612/6?
You can fill out our help required form which you can use to request a quote for SA2612/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.