Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Axial X7R ceramic cap,100nF 50V | RS |
Cap, Mlcc, X7R, 0.1Uf, 50V, Axial | Newark Electronics |
SA Series ╪ 3.05 x 4.32 mm 100 nF 50V ▒10 % Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Cap Ceramic 0.1uF 50V X7R 10% Axial 125°C Ammo Pack | Avnet America |
SA11 SA 100nF Ceramic Multilayer Cap,50V,+125C, X7R Dielectric,+/-10%,Thru Hole | AVX SA115C104KARC | RS Americas |
Where can I find additional details, specifications and documents for a SA115C104KARC?
Additional datasheets, footprints and schematics for SA115C104KARC are listed on our Part Details page. You can also find images and similar parts to SA115C104KARC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA115C104KARC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA115C104KARC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA115C104KARC fall under?
The SA115C104KARC is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA115C104KARC when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA115C104KARC you can contact the distributor directly for product support, shipping queries etc.
Is the SA115C104KARC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA115C104KARC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SA115C104KARC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA115C104KARC often in real-time on the comparison pages.
What if I can't find stock of SA115C104KARC?
You can fill out our help required form which you can use to request a quote for SA115C104KARC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.